Amphenol Corporation Coaxial Connector (RF) Adapters AD-TNCJTNCJ-1

Description
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-TNCJTNCJ-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-TNCJTNCJ-1-ND
Coaxial Connector (RF) Adapters 115-AD-TNCJTNCJ-1-ND
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 67AH5595 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
67AH5595
Rf Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 67AH5595
RF ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes

RF ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 115-AD-TNCJTNCJ-1-ND 67AH5595
Product Name Coaxial Connector (RF) Adapters Rf Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details