Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm
Manufacturer: Amphenol RF Division
Win Source Part Number: 793157-AD-4310P4310P
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Features: Low PIM
Fastening Type: Threaded, Threaded
Frequency - Max: 6GHz
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Style: Straight
Body Finish: White Bronze
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): 4.3/10 Plug, Male Pin
Convert To (Adapter End): 4.3/10 Plug, Male Pin
Adapter Type: Plug to Plug
Adapter Series: 4.3/10 to 4.3/10
Center Gender: Male to Male
Conversion Type: Same Series
Family Name: AD-431P
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RF Adapters - In Series 4.3/10 PLUG TO 4.3/10 PLUG STRT
RF COAX ADAPTER, 4.3/10 DIN, PLUG, 6GHZ; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Plug; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | AD-4310P4310P-1 | ARF2483-ND | 793157-AD-4310P4310P-1 | AD-4310P4310P-1 | 81Y4902 |
| Product Name | 4.1/9.5 | Coaxial Connector (RF) Adapters | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - AD-4310P4310P-1 | RF Adapters - In Series | Rf Coax Adapter, 4.3/10 Din, Plug, 6Ghz; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug |