Adapter Coaxial Connector TNC Jack, Female Socket To QMA Plug, Male Pin 50Ohm
RF ADAPTER, TNC JACK-QMA PLUG, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:QMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-TNCJQMAP-1-ND | 22AJ1929 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Tnc Jack-Qma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | QMA; TNC | QMA; TNC |