Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Manufacturer: Amphenol RF Division
Win Source Part Number: 793156-AD-4310JNP-1
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Features: Low PIM
Fastening Type: Threaded, Threaded
Frequency - Max: 6GHz
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Style: Straight
Body Finish: White Bronze
Center Contact Material: Beryllium Copper
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): N Plug, Male Pin
Convert To (Adapter End): 4.3/10 Jack, Female Socket
Adapter Type: Plug to Jack
Adapter Series: N to 4.3/10
Center Gender: Female to Male
Conversion Type: Between Series
Family Name: AD-4310J
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
RF ADAPTER, 4.3/10 DIN JACK-N PLUG, 6GHZ; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series 4.3/10 JACK TO N PLUG STRT
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2480-ND | 793156-AD-4310JNP-1 | AD-4310JNP-1 | 81Y4897 | AD-4310JNP-1 |
| Product Name | Coaxial Connector (RF) Adapters | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - AD-4310JNP-1 | 4.1/9.5 | Rf Adapter, 4.3/10 Din Jack-N Plug, 6Ghz; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | Type N |