Adapter Coaxial Connector 7/16 Plug, Male Pin To N Jack, Female Socket 50Ohm
716 Male to Type N Female Adapter
716 male to type N female adapter.
RF Adapters - Between Series Adapter 716 Male/N
RF/COAXIAL ADAPTER, 7/16 PLUG-N JACK; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-; Convert To:N JackRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3524-ND | APH-716M-NF | 70141726 | APH-716M-NF | 59K0103 |
| Product Name | Coaxial Connector (RF) Adapters | RF & Microwave | connector,rf coaxial,between series adapter,7/16 plug to n jack | RF Adapters - Between Series | Rf/coaxial Adapter, 7/16 Plug-N Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | 7-16 Connector; Type N |