Adapter Coaxial Connector N Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
RF ADAPTER, N PLUG-BNC HD JACK, 75 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-NPHDBNCJ-1-ND | 39AH9579 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, N Plug-Bnc Hd Jack, 75 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; Type N | BNC |