Amphenol RF APH-BNCJ-HDBNCP RF Adapter
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC Jack, Female Socket 75Ohm
RF ADAPTER, HD BNC PLUG-BNC JACK, 75OHM; Convert From Coax Type:BNC HD; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
RF / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, BNC HD, Plug, BNC, Receptacle RoHS Compliant: Yes
RF Adapters - Between Series BNC Jack to HD-BNC Plug Adapter
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | APH-BNCJ-HDBNCP | 7737475 | ARF1762-ND | 47T4185 | 58T1255 | APH-BNCJ-HDBNCP |
| Product Name | BNC Connector | Coaxial Adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Hd Bnc Plug-Bnc Jack, 75Ohm; Convert From Coax Type Amphenol Rf | Rf / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Bnc Hd, Plug, Bnc, Receptacle Rohs Compliant Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC | BNC | BNC | BNC |