Amphenol Corporation Coaxial Connector (RF) Adapters AD-4310P4310J-2

Description
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF2514-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2514-ND
Coaxial Connector (RF) Adapters ARF2514-ND
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm

Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Coax Adaptor, 4.3/10 Plug-Jack, 3Ghz; Convert From Coax Type Amphenol Rf - 98Y4027 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, 4.3/10 Plug-Jack, 3Ghz; Convert From Coax Type Amphenol Rf
98Y4027
Rf Coax Adaptor, 4.3/10 Plug-Jack, 3Ghz; Convert From Coax Type Amphenol Rf 98Y4027
RF COAX ADAPTOR, 4.3/10 PLUG-JACK, 3GHZ; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTOR, 4.3/10 PLUG-JACK, 3GHZ; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - AD-4310P4310J-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
AD-4310P4310J-2
RF Adapters - In Series AD-4310P4310J-2
RF Adapters - In Series 4.3/10 Plug to 4.3/10 Jack Rt Angle

RF Adapters - In Series 4.3/10 Plug to 4.3/10 Jack Rt Angle

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2514-ND 98Y4027 AD-4310P4310J-2
Product Name Coaxial Connector (RF) Adapters Rf Coax Adaptor, 4.3/10 Plug-Jack, 3Ghz; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
View Details
RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details