Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm
RF COAX ADAPTER, 4.3/10 DIN, JACK, 6GHZ; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Jack; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series 4.3/10 JACK TO 4.3/10 JACK STRT
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2478-ND | 81Y4899 | AD-4310J4310J-1 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, 4.3/10 Din, Jack, 6Ghz; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Gender | Female / Jack | Female / Jack | Female / Jack |