Adapter Coaxial Connector SMA Jack, Female Socket To EFI, HD Jack, Male Pin 50Ohm
RF ADAPTER, SMA JACK-EFI HD JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:Microminiature Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
RF Adapters - Between Series SMA JCK to HDEFI JCK Limited Detent
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF3203-ND | 71AC1098 | AD-SMAJHDEFIJ-1 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Efi Hd Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA | SMA |