TE Connectivity
Coaxial Connector (RF) Adapters
ADP-TNCM-TNCF-R
Description
COAX ADAPT TNC TO TNC
-
DigiKey
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
COAX ADAPT TNC TO TNC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
Electrical Connectors |
|
Product Number
|
343-ADP-TNCM-TNCF-R-ND |
ADP-TNCM-TNCF-R |
|
Product Name
|
Coaxial Connector (RF) Adapters |
Connectors |
|
Connector Type
|
TNC
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Type F; Type N
Geometry
Straight
Frequency
0.300 GHz
View Details
Connector Type
Wire to Board Connector
Gender
Female / Jack
Termination
Through Hole - Solder
View Details
7 suppliers
Connector Type
3.5mm Connector
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
Connector Type
TNC
Geometry
Straight
Voltage Rating
500 volts
View Details