CONN ADAPT SMA JACK-4.3/10 PLUG Product overview: AD-4310PSMAJ-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-AD-4310PSMAJ-1 can be used for catalog matching and distributor lookup.
Adapter Coaxial Connector SMA Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
Manufacturer: AMPHENOL
Win Source Part Number: 931969-AD-4310PSMAJ-
Operating Temperature Range: -65°C ~ 165°C
Features: Adapter Coaxial Connector SMA Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: AD-4310
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
Other Part Number: ARF2484, SMAF-4310M1-ATS-50
RF Adapters - Between Series 4.3/10 PLUG TO SMA JACK STRT
RF COAX ADAPTER, 4.3/10 DIN-SMA, 6GHZ; Convert From Coax Type:4.3/10 DIN; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 374-AD-4310PSMAJ-1 | ARF2484-ND | 931969-AD-4310PSMAJ-1 | AD-4310PSMAJ-1 | 81Y4900 |
| Product Name | Electronic Connector | Coaxial Connector (RF) Adapters | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - AD-4310PSMAJ-1 | RF Adapters - Between Series | Rf Coax Adapter, 4.3/10 Din-Sma, 6Ghz; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA |