Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Plug, Male Pin 50Ohm
RF Adapters - Between Series 4.3/10 Plug to N Plug, Straight
RF COAX ADAPTOR, 4.3/10 PLUG-N PLUG; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2513-ND | AD-4310PNP-1 | 98Y4026 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Coax Adaptor, 4.3/10 Plug-N Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N | Type N |