Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm
RF ADAPTER, TNC PLUG-SMA PLUG; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-TNCPSMAP-1-ND | 67AH5596 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Tnc Plug-Sma Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; TNC | SMA; TNC |