Adapter Coaxial Connector BNC Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter, N Type Plug to BNC Plug, 50 ohm /
RF Adapters - Between Series N PLG-BNC PLG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF3092-ND | 22M5705 | APH-NP-BNCP |
| Product Name | Coaxial Connector (RF) Adapters | Adapter, N Type Plug To Bnc Plug, 50 Ohm / Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC; Type N |