Amphenol Corporation Coaxial Connector (RF) Adapters APH-SMAP-NJ

Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF3097-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3097-ND
Coaxial Connector (RF) Adapters ARF3097-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - APH-SMAP-NJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAP-NJ
RF Adapters - Between Series APH-SMAP-NJ
RF Adapters - Between Series SMA PLG-N FM

RF Adapters - Between Series SMA PLG-N FM

Buy Now Datasheet
CONN ADAPT SMA PLUG TO N JACK - 43-APH-SMAP-NJ - Utmel Electronic Limited
Hong Kong, China
CONN ADAPT SMA PLUG TO N JACK
43-APH-SMAP-NJ
CONN ADAPT SMA PLUG TO N JACK 43-APH-SMAP-NJ
CONN ADAPT SMA PLUG TO N JACK

CONN ADAPT SMA PLUG TO N JACK

Supplier's Site
Adapter, Coaxial, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf - 75M0223 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf
75M0223
Adapter, Coaxial, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf 75M0223
ADAPTER, COAXIAL, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ARF3097-ND APH-SMAP-NJ 43-APH-SMAP-NJ 75M0223
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series CONN ADAPT SMA PLUG TO N JACK Adapter, Coaxial, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA; Type N SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 468601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details