Amphenol RF Coaxial Connector (RF) Adapters AD-SMAPSMAP-2

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-SMAPSMAP-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-SMAPSMAP-2-ND
Coaxial Connector (RF) Adapters 115-AD-SMAPSMAP-2-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, R/a, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 82AH3739 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, R/a, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
82AH3739
Rf Adapter, R/a, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 82AH3739
RF ADAPTER, R/A, SMA PLUG-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, R/A, SMA PLUG-PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 115-AD-SMAPSMAP-2-ND 82AH3739
Product Name Coaxial Connector (RF) Adapters Rf Adapter, R/a, Sma Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050536-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
5 suppliers
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details