Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin
RF COAX ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/N-TYPEM/SMAF-ND | 28AK5399 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, N Plug-Sma Jack; Convert From Coax Type Siretta |
| Connector Type | SMA; Type N | SMA |