Adapter Coaxial Connector QMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm
RF ADAPTER, QMA PLUG-JACK, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Plug; Convert To Coax Type:QMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-QMAPQMAJ-2-ND | 22AJ1927 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Qma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | QMA | QMA |