COAX ADAPT 4.3/10 TO NEX10
RF COAX ADAPTER, 4.3/10 PLUG -NEX10 PLUG ROHS COMPLIANT: YES
RF COAX ADAPTER, 4.3/10 PLUG -NEX10 PLUG; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:NEX10; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-AD-N10P4310P-1-ND | 57AK9000 | 60AK9760 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, 4.3/10 Plug -Nex10 Plug Rohs Compliant Amphenol Rf | Rf Coax Adapter, 4.3/10 Plug -Nex10 Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |