Amphenol Corporation Coaxial Connector (RF) Adapters AD-NP1023J-1

Description
Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-NP1023J-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-NP1023J-1-ND
Coaxial Connector (RF) Adapters 115-AD-NP1023J-1-ND
Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm

Adapter Coaxial Connector N Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
N-Type Plug to 1.0-2.3 Jack Adapter 75 O

N-Type Plug to 1.0-2.3 Jack Adapter 75 O

Buy Now
Rf Adaptor, N Plug-1.0/2.3 Jack, 75 Ohm; Convert From Coax Type Amphenol Rf - 42AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, N Plug-1.0/2.3 Jack, 75 Ohm; Convert From Coax Type Amphenol Rf
42AH1216
Rf Adaptor, N Plug-1.0/2.3 Jack, 75 Ohm; Convert From Coax Type Amphenol Rf 42AH1216
RF ADAPTOR, N PLUG-1.0/2.3 JACK, 75 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTOR, N PLUG-1.0/2.3 JACK, 75 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 115-AD-NP1023J-1-ND AD-NP1023J-1 42AH1216
Product Name Coaxial Connector (RF) Adapters Adapters Rf Adaptor, N Plug-1.0/2.3 Jack, 75 Ohm; Convert From Coax Type Amphenol Rf
Connector Type 1.0 / 2.3 Connector; Type N 1.0 / 2.3 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1052167-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details