C&K Components Pushbutton Switches 8531MZQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4020-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4020-ND
Pushbutton Switches CKN4020-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 2570603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2570603
Push Button Switches 2570603
C & K 8531MZQE2 Push Button Switch

C & K 8531MZQE2 Push Button Switch

Supplier's Site
Push Button Switches - 2570602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2570602
Push Button Switches 2570602
C & K 8531MZQE2 Push Button Switch

C & K 8531MZQE2 Push Button Switch

Supplier's Site
Switches - Pushbutton Switches - 1376063-8531MZQE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376063-8531MZQE2
Switches - Pushbutton Switches 1376063-8531MZQE2
Win Source Part Number: 1376063-8531MZQE2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 39 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8500 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 8531M Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 250,000 Cycles

Win Source Part Number: 1376063-8531MZQE2
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 39 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8500
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 8531M
Mounting Type: Panel Mount, Rear
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 250,000 Cycles

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8531MZQE2
Pushbutton Switches 8531MZQE2
Pushbutton Switches MOM-(N/O) SPST SLDR

Pushbutton Switches MOM-(N/O) SPST SLDR

Buy Now Datasheet
Pb Switch, Spst, 1A, 120V, Solder; Switch Operation C&k Components - 68Y6748 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120V, Solder; Switch Operation C&k Components
68Y6748
Pb Switch, Spst, 1A, 120V, Solder; Switch Operation C&k Components 68Y6748
PB SWITCH, SPST, 1A, 120V, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8500 Series; RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120V, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8500 Series; RoHS Compliant: Yes

Supplier's Site
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components - 37AH8350 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components
37AH8350
Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components 37AH8350
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site
Switch, Pushbutton, Subminiature, 1A@120VAC or 28VDC, Off-Mom., SPST - 70128442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Subminiature, 1A@120VAC or 28VDC, Off-Mom., SPST
70128442
Switch, Pushbutton, Subminiature, 1A@120VAC or 28VDC, Off-Mom., SPST 70128442
C&K 8500 Series Subminiature Pushbutton Switches, -30 to +65 °C Operating Temperature Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

C&K 8500 Series Subminiature Pushbutton Switches, -30 to +65 °C Operating Temperature
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

Supplier's Site
Switches - Pushbutton Switches - 8531MZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531MZQE2
Switches - Pushbutton Switches 8531MZQE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4020-ND 2570603 1376063-8531MZQE2 8531MZQE2 68Y6748 37AH8350 70128442 8531MZQE2
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 1A, 120V, Solder; Switch Operation C&k Components Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components Switch, Pushbutton, Subminiature, 1A@120VAC or 28VDC, Off-Mom., SPST Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On) Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals; Solder Lug Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Pushbutton - 908392 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details