Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull;
SWITCH PUSHBUTTON SPDT 3A 240V
Pushbutton Switches Ylw RingLED 24VAC/DC 22mm QC Flush Maint
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2287-ND | 38X7205 | 82-6151.2144 | 82-6151.2144 |
| Product Name | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Push-Pull | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Plug-In | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |