C&K Components Switches - Pushbutton Switches 8531J81ZQE22

Description
Win Source Part Number: 1376046-8531J81ZQE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 47 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8500 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 8531J81 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 250,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376046-8531J81ZQE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 47 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8500 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 8531J81 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 250,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376046-8531J81ZQE22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376046-8531J81ZQE22
Switches - Pushbutton Switches 1376046-8531J81ZQE22
Win Source Part Number: 1376046-8531J81ZQE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 47 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8500 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 8531J81 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 250,000 Cycles

Win Source Part Number: 1376046-8531J81ZQE22
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 47 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8500
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 8531J81
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Square, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Electrical Life: 250,000 Cycles

Buy Now Datasheet
Pushbutton Switches - CKN1657-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1657-ND
Pushbutton Switches CKN1657-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
SWITCH PUSH SPST-NO 1A 120V - 174-8531J81ZQE22 - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPST-NO 1A 120V
174-8531J81ZQE22
SWITCH PUSH SPST-NO 1A 120V 174-8531J81ZQE22
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8531J81ZQE22
Pushbutton Switches 8531J81ZQE22
Pushbutton Switches Switch Pb Spst 1A Snapin Sld Lug

Pushbutton Switches Switch Pb Spst 1A Snapin Sld Lug

Buy Now Datasheet
Switches - Pushbutton Switches - 8531J81ZQE22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531J81ZQE22
Switches - Pushbutton Switches 8531J81ZQE22
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Pushbutton C&k Components - 37AH8336 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8336
Pushbutton C&k Components 37AH8336
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376046-8531J81ZQE22 CKN1657-ND 174-8531J81ZQE22 8531J81ZQE22 8531J81ZQE22 37AH8336
Product Name Switches - Pushbutton Switches Pushbutton Switches SWITCH PUSH SPST-NO 1A 120V Pushbutton Switches Switches - Pushbutton Switches Pushbutton C&k Components
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Off-Mom Momentary Contact
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1758033 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Switches - 577284 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details