EAO Switch Corporation Pushbutton Switches 82-6151.2124

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2285-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2285-ND
Pushbutton Switches 1948-2285-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.2124
Pushbutton Switches 82-6151.2124
Pushbutton Switches Blu RingLED 24VAC/DC 22mm QC Flush Maint

Pushbutton Switches Blu RingLED 24VAC/DC 22mm QC Flush Maint

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 38X7201 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
38X7201
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 38X7201
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2285-ND 82-6151.2124 38X7201
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Push-Pull
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359623 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details