Pushbutton Switch SPST-NC Standard Panel Mount, Rear
C&K 8500 Series Subminiature Pushbutton Switches, -30 to +65 °C Operating Temperature
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
Pushbutton Switches Switch Pb Spst-Nc Mom 1A Blk
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:8500 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 1A 120V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1389-ND | 70128444 | 8533MZQE2 | 37AH8414 | 8533MZQE2 |
| Product Name | Pushbutton Switches | Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC; SPST, ON-MOM. | Pushbutton Switches | Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |