EAO Switch Corporation Push Button Switches 82-6657.2124

Description
EAO 82-6657.2124 Illuminated Push Button
Request a Quote Datasheet
Description
EAO 82-6657.2124 Illuminated Push Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2206816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2206816
Push Button Switches 2206816
EAO 82-6657.2124 Illuminated Push Button

EAO 82-6657.2124 Illuminated Push Button

Supplier's Site
Pushbutton Switches - 1948-82-6657.2124-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6657.2124-ND
Pushbutton Switches 1948-82-6657.2124-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Blu; Product Range Eao - 32AK4091 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Blu; Product Range Eao
32AK4091
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Blu; Product Range Eao 32AK4091
PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, BLU; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, BLU; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6657.2124
Switches - Pushbutton Switches 82-6657.2124
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2206816 1948-82-6657.2124-ND 32AK4091 82-6657.2124
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spdt, 0.6A, 35Vac, Panel, Blu; Product Range Eao Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS DustProof; Illuminated Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Terminal Type Connector
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317404-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Contact Blocks & Light Blocks - 2838256 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Terminal Type Screw Terminals; Screw
View Details