Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 200MA 24V
PB SWITCH, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches No LED Momentary 22mm QC Flush IP67
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2290-ND | 82-6153.1000 | 48Y4204 | 82-6153.1000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 5A, 250Vac; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Plug-In | |
| Features | DustProof | RoHS | RoHS |