EAO Switch Corporation Pushbutton Switches 82-6562.1000

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6562.1000-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6562.1000-ND
Pushbutton Switches 1948-82-6562.1000-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 8114043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8114043
Push Button Switches 8114043
EAO 82-6562.1000 Push Button Switch

EAO 82-6562.1000 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
82-6562.1000
Switches - Pushbutton Switches 82-6562.1000
SWITCH PB SPDT 5A 120V

SWITCH PB SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6562.1000-ND 8114043 82-6562.1000
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Raised (Plunger Style) Pushbutton; Raised button Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals
Features DustProof DustProof; RoHS; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details