C&K Components Pushbutton Switches 8532T1ZQE3

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1123-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1123-ND
Pushbutton Switches CKN1123-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 8532T1ZQE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8532T1ZQE3
Switches - Pushbutton Switches 8532T1ZQE3
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Pb Sw, Spst, 1A, 120Vac, Panel, Red; Product Range C&k Components - 37AH8408 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 1A, 120Vac, Panel, Red; Product Range C&k Components
37AH8408
Pb Sw, Spst, 1A, 120Vac, Panel, Red; Product Range C&k Components 37AH8408
PB SW, SPST, 1A, 120VAC, PANEL, RED; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

PB SW, SPST, 1A, 120VAC, PANEL, RED; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Pb Switch, Spst, 1A, 120Vac, Solder Lug; Switch Operation C&k Components - 82AC4648 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120Vac, Solder Lug; Switch Operation C&k Components
82AC4648
Pb Switch, Spst, 1A, 120Vac, Solder Lug; Switch Operation C&k Components 82AC4648
PB SWITCH, SPST, 1A, 120VAC, SOLDER LUG; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8500 RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120VAC, SOLDER LUG; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8500 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8532T1ZQE3
Pushbutton Switches 8532T1ZQE3
Pushbutton Switches SPST MOM N/O

Pushbutton Switches SPST MOM N/O

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1123-ND 8532T1ZQE3 37AH8408 82AC4648 8532T1ZQE3
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 1A, 120Vac, Panel, Red; Product Range C&k Components Pb Switch, Spst, 1A, 120Vac, Solder Lug; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BV-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers