EAO 82-6153.1133 Push Button Switch
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches Grn RingLED 12VAC/DC 22mm QC Flush Mom.
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Green; Switch Terminals:Solder RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 200MA 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1244518 | 1948-2294-ND | 82-6153.1133 | 48Y4209 | 82-6153.1133 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals; Solder | Solder Terminals |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |