PUSHBUTTON, MOMENTARY, 22MM, ALU
EAO 82-6951.1000.B001 Push Button Switch
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-82-6951.1000.B001-ND | 427591 |
| Product Name | Pushbutton Switches | Push Button Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Quick Connect/Blade; Solder Terminals |