EAO Switch Corporation Pushbutton Switches 82-6657.1134

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6657.1134-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6657.1134-ND
Pushbutton Switches 1948-82-6657.1134-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2206811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2206811
Push Button Switches 2206811
EAO 82-6657.1134 Illuminated Push Button

EAO 82-6657.1134 Illuminated Push Button

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
82-6657.1134
Switches - Pushbutton Switches 82-6657.1134
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Grn; Product Range Eao - 32AK4087 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Grn; Product Range Eao
32AK4087
Pb Switch, Spdt, 0.6A, 35Vac, Panel, Grn; Product Range Eao 32AK4087
PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, GRN; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

PB SWITCH, SPDT, 0.6A, 35VAC, PANEL, GRN; Product Range:82 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6657.1134-ND 2206811 82-6657.1134 32AK4087
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.6A, 35Vac, Panel, Grn; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Connector
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details