Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 240V
Pushbutton Switches Red RingLED 12VAC/DC 22mm QC Flush Mom.
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2269-ND | 82-6151.1113 | 82-6151.1113 | 38X7186 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Plug-In | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |