Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.5A 120V; Switch Operation:Momentary;
PB SW, SPST, 0.5A, 120VAC, PANEL, BLACK; Product Range:8600 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.5A 120V
Pushbutton Switches MOM-(N/O) SPST SLDR
Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches
Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4038-ND | 79X5976 | 37AH8470 | 8631ZQD2 | 8631ZQD2 | 70128452 |
| Product Name | Pushbutton Switches | Switch Push Spst-No 0.5A 120V; Switch Operation C&k Components | Pb Sw, Spst, 0.5A, 120Vac, Panel, Black; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches | Switch, MicroMINI, Pushbutton, SPST, OFF-MOM, PC Terminal |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Pin | Solder Terminals |