Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switches Pushbutton
SWITCH PUSH SPST-NO 3A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8552J81ZQE22-ND | 8552J81ZQE22 | 37AH8459 | 8552J81ZQE22 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |