C&K Components Pushbutton Switches 8551SZQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11767-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11767-ND
Pushbutton Switches CKN11767-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8551SZQE2
Pushbutton Switches 8551SZQE2
Pushbutton Switches (ON) OFF SPDT 3A 120VAC 28VDC

Pushbutton Switches (ON) OFF SPDT 3A 120VAC 28VDC

Buy Now Datasheet
Switches - Pushbutton Switches - 8551SZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8551SZQE2
Switches - Pushbutton Switches 8551SZQE2
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11767-ND 8551SZQE2 8551SZQE2
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3004JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details