C&K Components Switches - Pushbutton Switches 8632CQD2

Description
Win Source Part Number: 1376056-8632CQD2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 37 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8600 Package: Tray Product Status: Active Base Product Number: 8632C Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Circular - 4.37mm Dia Electrical Life: 100,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376056-8632CQD2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 37 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8600 Package: Tray Product Status: Active Base Product Number: 8632C Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Circular - 4.37mm Dia Electrical Life: 100,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376056-8632CQD2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376056-8632CQD2
Switches - Pushbutton Switches 1376056-8632CQD2
Win Source Part Number: 1376056-8632CQD2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 37 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8600 Package: Tray Product Status: Active Base Product Number: 8632C Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Circular - 4.37mm Dia Electrical Life: 100,000 Cycles

Win Source Part Number: 1376056-8632CQD2
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 37 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8600
Package: Tray
Product Status: Active
Base Product Number: 8632C
Mounting Type: Panel Mount, Rear
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 500mA (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 4.37mm Dia
Electrical Life: 100,000 Cycles

Buy Now Datasheet
Pushbutton Switches - CKN1678-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1678-ND
Pushbutton Switches CKN1678-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8632CQD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8632CQD2
Switches - Pushbutton Switches 8632CQD2
SWITCH PUSH SPST-NO 0.5A 120V

SWITCH PUSH SPST-NO 0.5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8632CQD2
Pushbutton Switches 8632CQD2
Pushbutton Switches (ON)-OFF SPST PCB

Pushbutton Switches (ON)-OFF SPST PCB

Buy Now Datasheet
Pushbutton C&k Components - 37AH8474 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8474
Pushbutton C&k Components 37AH8474
PUSHBUTTON

PUSHBUTTON

Supplier's Site
SWITCH PUSH SPST-NO 0.5A 120V - 174-8632CQD2 - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPST-NO 0.5A 120V
174-8632CQD2
SWITCH PUSH SPST-NO 0.5A 120V 174-8632CQD2
SWITCH PUSH SPST-NO 0.5A 120V

SWITCH PUSH SPST-NO 0.5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376056-8632CQD2 CKN1678-ND 8632CQD2 8632CQD2 37AH8474 174-8632CQD2
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components SWITCH PUSH SPST-NO 0.5A 120V
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting  Momentary Push Buttons - 2ALP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010C24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 917994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details