Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 0.4VA 20V
PB SWITCH, SPST, 20V, PANEL; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-N
Pushbutton Switches MOM-(N/O) SPST BLK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1122-ND | 8532T1ZBE2 | 37AH8402 | 8532T1ZBE2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 20V, Panel; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |