EAO Switch Corporation Pushbutton Switches 82-6651.1114

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 41AH6842, features a single pole double throw (SPDT) configuration and is rated for a maximum switching voltage of 36V AC and 1A. The switch operates momentarily and is designed with a round pushbutton actuator. It is illuminated with a red LED, enhancing visibility in various lighting conditions. The switch is constructed from durable materials, including stainless steel 316L, which provides resistance to corrosion and vandalism. It has an IP65 and IP67 rating for front protection, making it suitable for outdoor and harsh environments. The mounting cut-out diameter is 22mm, and it utilizes plug-in terminals for easy installation. This switch is ideal for applications requiring robust and reliable operation in public or high-traffic areas.

Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 41AH6842, features a single pole double throw (SPDT) configuration and is rated for a maximum switching voltage of 36V AC and 1A. The switch operates momentarily and is designed with a round pushbutton actuator. It is illuminated with a red LED, enhancing visibility in various lighting conditions. The switch is constructed from durable materials, including stainless steel 316L, which provides resistance to corrosion and vandalism. It has an IP65 and IP67 rating for front protection, making it suitable for outdoor and harsh environments. The mounting cut-out diameter is 22mm, and it utilizes plug-in terminals for easy installation. This switch is ideal for applications requiring robust and reliable operation in public or high-traffic areas.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-6651.1114-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-6651.1114-ND
Pushbutton Switches 1948-82-6651.1114-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 1942087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1942087
Push Button Switches 1942087
EAO 82-6651.1114 Push Button Switch

EAO 82-6651.1114 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
82-6651.1114
Switches - Pushbutton Switches 82-6651.1114
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-82-6651.1114-ND 1942087 82-6651.1114
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug in Solder Terminals
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details