C&K Components Pushbutton Switches 8532TCBE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9819-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9819-ND
Pushbutton Switches CKN9819-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8532TCBE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8532TCBE2
Switches - Pushbutton Switches 8532TCBE2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8532TCBE2
Pushbutton Switches 8532TCBE2
Pushbutton Switches (ON) OFF SPDT 20VAC 20VDC 0.4W

Pushbutton Switches (ON) OFF SPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Pushbutton C&k Components - 37AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8392
Pushbutton C&k Components 37AH8392
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9819-ND 8532TCBE2 8532TCBE2 37AH8392
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115780 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Booted Momentary Push Buttons - 2AB4 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details