C&K Components Pushbutton Switches 8631ZBD2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4039-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4039-ND
Pushbutton Switches CKN4039-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8631ZBD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8631ZBD2
Switches - Pushbutton Switches 8631ZBD2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Switch, MicroMINI, Pushbutton, SPST, OFF-MOM, PC Terminal - 70128691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MicroMINI, Pushbutton, SPST, OFF-MOM, PC Terminal
70128691
Switch, MicroMINI, Pushbutton, SPST, OFF-MOM, PC Terminal 70128691
Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Panel Mount, 500 V (RMS) (Min.) Dielectric Strength, Microminiature Pushbutton Switches
Bushing: Brass, nickel plated, 8-40 UNS 2 amps. Height: 0.175". Plunger: Black nylon or glass-filled. Case: Diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut. Contacts: Coin silver, silver-plated. 8631 and 8632 Models. Contact Rating: 500 mA at 120 VAC or 28 VDC; 250 mA at 250 VAC (UL). 8633 Models. Contact Rating: 250 mA at 120 VAC or 28 VDC; 125 mA at 250 VAC.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8631ZBD2
Pushbutton Switches 8631ZBD2
Pushbutton Switches MOM-(N/O) SPST SLDR

Pushbutton Switches MOM-(N/O) SPST SLDR

Buy Now Datasheet
Pb Sw, Spst, 0.4Va, 20V, Panel, Black; Product Range C&k Components - 37AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4Va, 20V, Panel, Black; Product Range C&k Components
37AH8468
Pb Sw, Spst, 0.4Va, 20V, Panel, Black; Product Range C&k Components 37AH8468
PB SW, SPST, 0.4VA, 20V, PANEL, BLACK; Product Range:8600 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SW, SPST, 0.4VA, 20V, PANEL, BLACK; Product Range:8600 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4039-ND 8631ZBD2 70128691 8631ZBD2 37AH8468
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, MicroMINI, Pushbutton, SPST, OFF-MOM, PC Terminal Pushbutton Switches Pb Sw, Spst, 0.4Va, 20V, Panel, Black; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1544-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT3010CF02JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
22mm Momentary Push Button 800F PB - 800FD-F3X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details