C&K Components Pushbutton Switches 8531TZQE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1661-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1661-ND
Pushbutton Switches CKN1661-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8531TZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531TZQE2
Switches - Pushbutton Switches 8531TZQE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Pb Switch, Spst, 1A, 120V, Panel; Product Range C&k Components - 37AH8369 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120V, Panel; Product Range C&k Components
37AH8369
Pb Switch, Spst, 1A, 120V, Panel; Product Range C&k Components 37AH8369
PB SWITCH, SPST, 1A, 120V, PANEL; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; IP Rating:-RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120V, PANEL; Product Range:8500 Series; Panel Cutout Diameter:11.91mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; IP Rating:-RoHS Compliant: Yes

Supplier's Site
Switch,Pushbutton,SubMiniature,32 THREAD,1A@120VAC OR 28VDC; SPST,OFF-MOM. - 70128447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,SubMiniature,32 THREAD,1A@120VAC OR 28VDC; SPST,OFF-MOM.
70128447
Switch,Pushbutton,SubMiniature,32 THREAD,1A@120VAC OR 28VDC; SPST,OFF-MOM. 70128447
Solder Lug Terminal Type, Subminiature Pushbutton Switches Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

Solder Lug Terminal Type, Subminiature Pushbutton Switches
Bushing: Brass, nickel-plated. Plunger: Black phenolic or glass-filled polyester. Case: Black diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Nut and lockwasher. Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL).
All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8531TZQE2
Pushbutton Switches 8531TZQE2
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1661-ND 8531TZQE2 37AH8369 70128447 8531TZQE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 1A, 120V, Panel; Product Range C&k Components Switch,Pushbutton,SubMiniature,32 THREAD,1A@120VAC OR 28VDC; SPST,OFF-MOM. Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4032FF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 359807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details