C&K Components Pushbutton Switches 8531TCGE2

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-8531TCGE2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-8531TCGE2-ND
Pushbutton Switches 108-8531TCGE2-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 1376035-8531TCGE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376035-8531TCGE2
Switches - Pushbutton Switches 1376035-8531TCGE2
Win Source Part Number: 1376035-8531TCGE2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 59 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8500 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 8531T Mounting Type: Panel Mount, Rear HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 250,000 Cycles

Win Source Part Number: 1376035-8531TCGE2
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 59 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8500
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 8531T
Mounting Type: Panel Mount, Rear
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 11.91mm Dia
Electrical Life: 250,000 Cycles

Buy Now Datasheet
Switches - Pushbutton Switches - 8531TCGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8531TCGE2
Switches - Pushbutton Switches 8531TCGE2
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8531TCGE2
Pushbutton Switches 8531TCGE2
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 108-8531TCGE2-ND 1376035-8531TCGE2 8531TCGE2 8531TCGE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
22mm Mushroom Push-Turn Buttons - 2AML1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010F05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details