Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON DPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8261LH9A3QE2-ND | 8261LH9A3QE2 | 8261LH9A3QE2 | 37AH8282 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | |||
| Max Current Rating | 6 amps | 6 amps | 6 amps |