Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
EAO 82-6151.2133.B001 Push Button Switch
SWITCH PB SPDT 5A 120V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-82-6151.2133.B001-ND | 1942077 | 82-6151.2133.B001 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flat | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Co | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof |