C&K Components Pushbutton Switches 8533SZQE2

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10190-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10190-ND
Pushbutton Switches CKN10190-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1041220-8533SZQE2
Switches - Pushbutton Switches 1041220-8533SZQE2
Win Source Part Number: 1041220-8533SZQE2 Category: Switches>Pushbutton Switches Series: 8500 Type: Standard Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 250,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8534SZQE3; 9633NAB; 8534MZQE2; 8532MZQE3; 302ZQE; SB4011NOHC; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *8533SZQE2,CKN10190, -8533SZQE2,8533SZQE2 -ND Base Product Number: 8533S

Win Source Part Number: 1041220-8533SZQE2
Category: Switches>Pushbutton Switches
Series: 8500
Type: Standard
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Tray
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 250,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): 8534SZQE3; 9633NAB; 8534MZQE2; 8532MZQE3; 302ZQE; SB4011NOHC;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *8533SZQE2,CKN10190,-8533SZQE2,8533SZQE2-ND
Base Product Number: 8533S

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8533SZQE2
Pushbutton Switches 8533SZQE2
Pushbutton Switches Switch Pb Spst-Nc Mom 1A Blk

Pushbutton Switches Switch Pb Spst-Nc Mom 1A Blk

Buy Now Datasheet
Pushbutton C&k Components - 37AH8418 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8418
Pushbutton C&k Components 37AH8418
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Switches - Pushbutton Switches - 8533SZQE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8533SZQE2
Switches - Pushbutton Switches 8533SZQE2
SWITCH PUSH SPST-NC 1A 120V

SWITCH PUSH SPST-NC 1A 120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10190-ND 1041220-8533SZQE2 8533SZQE2 37AH8418 8533SZQE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AML6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317656-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details