EAO Switch Corporation Push Button Switches 82-6151.1124

Description
EAO 82-6151.1124 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-6151.1124 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1244508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1244508
Push Button Switches 1244508
EAO 82-6151.1124 Push Button Switch

EAO 82-6151.1124 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-2273-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2273-ND
Pushbutton Switches 1948-2273-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Contact Configuration Eao - 38X7189 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Contact Configuration Eao
38X7189
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Contact Configuration Eao 38X7189
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Blue; Switch Terminals:Solder RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Blue; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.1124
Pushbutton Switches 82-6151.1124
Pushbutton Switches Blu RingLED 24VAC/DC 22mm QC Flush Mom.

Pushbutton Switches Blu RingLED 24VAC/DC 22mm QC Flush Mom.

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-6151.1124
Switches - Pushbutton Switches 82-6151.1124
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 1244508 1948-2273-ND 38X7189 82-6151.1124 82-6151.1124
Product Name Push Button Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Contact Configuration Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Quick Connect/Blade; Solder Terminals Solder Terminals; Solder Plug-In Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers