EAO Switch Corporation Pushbutton Switches 82-6151.2000

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2283-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2283-ND
Pushbutton Switches 1948-2283-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao - 38X7197 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao
38X7197
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao 38X7197
PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.2000
Pushbutton Switches 82-6151.2000
Pushbutton Switches No LED Maintained 22mm QC Flush IP67

Pushbutton Switches No LED Maintained 22mm QC Flush IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2283-ND 38X7197 82-6151.2000
Product Name Pushbutton Switches Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Mushroom Push Buttons - 2AMJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15AB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers