EAO Switch Corporation Push Button Switches 82-5562.1000

Description
EAO 82-5562.1000 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-5562.1000 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8114025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8114025
Push Button Switches 8114025
EAO 82-5562.1000 Push Button Switch

EAO 82-5562.1000 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-82-5562.1000-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-5562.1000-ND
Pushbutton Switches 1948-82-5562.1000-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5562.1000
Switches - Pushbutton Switches 82-5562.1000
SWITCH PB SPDT 5A 120V

SWITCH PB SPDT 5A 120V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8114025 1948-82-5562.1000-ND 82-5562.1000
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Micro switches - M 697 - M 697-11-1-8R KLARSICHTDECKEL -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details